Aries FilterWorks Socket Ic, Dil, Lock/eject; No. Of Contacts Aries 28-C182-10

Description
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries - 87K0004 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries
87K0004
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries 87K0004
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K0004
Product Name Socket Ic, Dil, Lock/eject; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details