Aries FilterWorks Socket Dil Zif Gold 28Way; No. Of Contacts Aries 28-6554-11

Description
SOCKET DIL ZIF GOLD 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF GOLD 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Gold 28Way; No. Of Contacts Aries - 33P9333 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Gold 28Way; No. Of Contacts Aries
33P9333
Socket Dil Zif Gold 28Way; No. Of Contacts Aries 33P9333
SOCKET DIL ZIF GOLD 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF GOLD 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9333
Product Name Socket Dil Zif Gold 28Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details