Aries FilterWorks Socket, Dip, 20Way; No. Of Contacts Aries 20-3518-10

Description
SOCKET, DIP, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIP, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Dip, 20Way; No. Of Contacts Aries - 33P9135 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dip, 20Way; No. Of Contacts Aries
33P9135
Socket, Dip, 20Way; No. Of Contacts Aries 33P9135
SOCKET, DIP, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, DIP, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9135
Product Name Socket, Dip, 20Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers