Aries FilterWorks Socket Ic, Smd, 20Way; No. Of Contacts Aries 20-3518-00

Description
SOCKET IC, SMD, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, SMD, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Smd, 20Way; No. Of Contacts Aries - 23M8570 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Smd, 20Way; No. Of Contacts Aries
23M8570
Socket Ic, Smd, 20Way; No. Of Contacts Aries 23M8570
SOCKET IC, SMD, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET IC, SMD, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8570
Product Name Socket Ic, Smd, 20Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products