Aries FilterWorks Dip Header, 16 Position, Through Hole; No. Of Contacts Aries 16-600-10

Description
DIP HEADER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
DIP HEADER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Header, 16 Position, Through Hole; No. Of Contacts Aries - 03M3026 - Newark, An Avnet Company
Chicago, IL, United States
Dip Header, 16 Position, Through Hole; No. Of Contacts Aries
03M3026
Dip Header, 16 Position, Through Hole; No. Of Contacts Aries 03M3026
DIP HEADER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

DIP HEADER, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 03M3026
Product Name Dip Header, 16 Position, Through Hole; No. Of Contacts Aries
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 102972-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details