Research Electro-Optics, Inc. STABILIZED HELIUM-NEON LASERS

Description
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. Our Frequency/Intensity Stabilized Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low temperature sensitivity and reliability.  The stabilized laser is easily switched between the intensity and frequency stabilized operation. In the intensity stabilized mode, the laser can operate as an output power reference, with long-term intensity stability of < ±0.2% (1 hour).  In the frequency stabilized mode, long term frequency stability is specified as Laser can be operated in either stable-frequency or stable-intensity operation mode. TEM00 mode structure Long term frequency drift 3 MHz maximum when operated in stable-frequency mode. Intensity stability better than 0.2% absolute when operated in stable-intensity mode. Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output Greater than 100 m coherence length CE compliant OEM version available
Datasheet
Description
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. Our Frequency/Intensity Stabilized Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low temperature sensitivity and reliability.  The stabilized laser is easily switched between the intensity and frequency stabilized operation. In the intensity stabilized mode, the laser can operate as an output power reference, with long-term intensity stability of < ±0.2% (1 hour).  In the frequency stabilized mode, long term frequency stability is specified as Laser can be operated in either stable-frequency or stable-intensity operation mode. TEM00 mode structure Long term frequency drift 3 MHz maximum when operated in stable-frequency mode. Intensity stability better than 0.2% absolute when operated in stable-intensity mode. Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output Greater than 100 m coherence length CE compliant OEM version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STABILIZED HELIUM-NEON LASERS -  - Research Electro-Optics, Inc.
Boulder, CO, United States
STABILIZED HELIUM-NEON LASERS
STABILIZED HELIUM-NEON LASERS
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. Our Frequency/Intensity Stabilized Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low temperature sensitivity and reliability.  The stabilized laser is easily switched between the intensity and frequency stabilized operation. In the intensity stabilized mode, the laser can operate as an output power reference, with long-term intensity stability of < ±0.2% (1 hour).  In the frequency stabilized mode, long term frequency stability is specified as Laser can be operated in either stable-frequency or stable-intensity operation mode. TEM00 mode structure Long term frequency drift 3 MHz maximum when operated in stable-frequency mode. Intensity stability better than 0.2% absolute when operated in stable-intensity mode. Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output Greater than 100 m coherence length CE compliant OEM version available

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers.
Our Frequency/Intensity Stabilized Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low temperature sensitivity and reliability.  The stabilized laser is easily switched between the intensity and frequency stabilized operation. In the intensity stabilized mode, the laser can operate as an output power reference, with long-term intensity stability of < ±0.2% (1 hour).  In the frequency stabilized mode, long term frequency stability is specified as </= 2 MHz over an 8 hour period.

  • Laser can be operated in either stable-frequency or stable-intensity operation mode.
  • TEM00 mode structure
  • Long term frequency drift 3 MHz maximum when operated in stable-frequency mode.
  • Intensity stability better than 0.2% absolute when operated in stable-intensity mode.
  • Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output
  • Greater than 100 m coherence length
  • CE compliant
  • OEM version available
Supplier's Site Datasheet

Technical Specifications

  Research Electro-Optics, Inc.
Product Category Lasers
Product Name STABILIZED HELIUM-NEON LASERS
Laser Type Helium Neon Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Fiber output laser diodes - L13181-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details