Research Electro-Optics, Inc. MULTI-LINE TUNABLE HELIUM-NEON LASERS

Description
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers.  REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength       Power Levels (min)        Beam Diameter: 543 nm                           0.3mW                           0.71mm 594 nm                           0.6mW                           0.74mm 604 nm                           0.5mW                           0.75mm 612 nm                           2.5mW                           0.76mm 633 nm                           4.0mW                           0.77mm
Datasheet
Description
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers.  REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength       Power Levels (min)        Beam Diameter: 543 nm                           0.3mW                           0.71mm 594 nm                           0.6mW                           0.74mm 604 nm                           0.5mW                           0.75mm 612 nm                           2.5mW                           0.76mm 633 nm                           4.0mW                           0.77mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-LINE TUNABLE HELIUM-NEON LASERS -  - Research Electro-Optics, Inc.
Boulder, CO, United States
MULTI-LINE TUNABLE HELIUM-NEON LASERS
MULTI-LINE TUNABLE HELIUM-NEON LASERS
For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers.  REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength       Power Levels (min)        Beam Diameter: 543 nm                           0.3mW                           0.71mm 594 nm                           0.6mW                           0.74mm 604 nm                           0.5mW                           0.75mm 612 nm                           2.5mW                           0.76mm 633 nm                           4.0mW                           0.77mm

For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available.  These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron or 3.39 micron Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. 
REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm.
Wavelength       Power Levels (min)        Beam Diameter:
543 nm                          0.3mW                          0.71mm
594 nm                          0.6mW                          0.74mm
604 nm                          0.5mW                          0.75mm
612 nm                          2.5mW                          0.76mm
633 nm                          4.0mW                          0.77mm

Supplier's Site Datasheet

Technical Specifications

  Research Electro-Optics, Inc.
Product Category Lasers
Product Name MULTI-LINE TUNABLE HELIUM-NEON LASERS
Laser Type Helium Neon Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
 - 1271556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification 3R
Wavelength Range 520 nm (5200 Å)
View Details