Renold Plc. Shaft Mounted speed reducers SMX Series

Description
Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears-gearboxes for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear case giving robust case strength, quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.
Description
Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears-gearboxes for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear case giving robust case strength, quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.

Suppliers

Company
Product
Description
Supplier Links
Shaft Mounted speed reducers - SMX Series - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Shaft Mounted speed reducers
SMX Series
Shaft Mounted speed reducers SMX Series
Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears-gearboxes for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear case giving robust case strength, quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.

Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American.

  • 'Off the Shelf' instant availability
  • Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy replacement.
  • Robust construction ideal for heavy duty applications.
  • Wide ratio range gives competitive size selections.
  • Parallel and taper bore options allow easy removal for repair.
  • Sprag clutch backstop available to prevent drive reversal.
  • Enhance seal arrangements for use in hostile environments.

SMXtra Product Features

  • Hardened and profile ground helical gears-gearboxes for maximum power transmission, smooth operation and long life, with maximum efficiency.
  • High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity.
  • Enhanced seal options on input and output for use in hostile environment conditions.
  • Sprag clutch backstop option to prevent drive reversal.
  • Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions.
  • Close grain cast iron gear case giving robust case strength, quiet and vibration free running.
  • Fully machined face on both sides of the gear unit for face mounting options.
  • Parallel and taper bore output options available, allowing easy removal for replacement or repair.
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Gearboxes and Gearheads
Product Number SMX Series
Product Name Shaft Mounted speed reducers
Gearing Helical
Gear Ratio 5 to 25 (X : 1)
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-40-A-G3-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details