Renold Plc. Right Angle Worm Gear Gearboxes PM Series PW Type

Description
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges.
Description
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Worm Gear Gearboxes - PM Series PW Type - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Right Angle Worm Gear Gearboxes
PM Series PW Type
Right Angle Worm Gear Gearboxes PM Series PW Type
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges.

Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW.

  • "Rapid Response" lead times on standard product - available from stock components
  • High torque capacity - compact design
  • Heavy duty version - for demanding applications
  • Variable mounting - design flexibility
  • Unique Holroyd tooth form - high efficiency and product life
  • Motorised and speed reducer versions
  • Adaptability - ideal for hostile environments

PM Series - PW type - Product Features

  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Sprag clutch backstop option to prevent drive reversal.
  • Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running.
  • Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions.
  • Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft.

The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges.

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Gearboxes and Gearheads
Product Number PM Series PW Type
Product Name Right Angle Worm Gear Gearboxes
Gearing Worm
Gear Ratio ? to 70 (X : 1)
Maximum Input Power ? to 60.31 HP
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details