Renold Canada Renold Sovereign

Description
Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance
Datasheet
Description
Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Renold Sovereign -  - Renold Canada
Ville La Salle, Quebec, Canada
Renold Sovereign
Renold Sovereign
Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance

Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for the job.

Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain.

Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain.

APPLICATIONS

  • Agricultural machinery
  • Brick manufacture
  • Ceramics
  • Cementitious environments
  • Metal working
  • Roof tile production

FEATURES & BENEFITS

  • Resilient, durable components
  • Up to 3 times longer wear life than standard chain in harsh environments
  • Up to 4 times longer wear life than low maintenance chain in harsh environments.
  • Reduced pin wear
  • Suitable for high speed or heavy load applications
  • Excellent reliability giving reduced maintenance costs
  • Ideal for situations of irregular or restricted maintenance
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Roller Chain
Product Name Renold Sovereign
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Cast Iron Chain C188K1/K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Roller Chains - 1845732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Coupling Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details