Stock Drive Products & Sterling Instrument - SDP/SI 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7M12 is a single-strand, self-lubricating roller chain with a 3.12 mm pitch, made from black acetal resin, designed for light-duty power transmission in applications requiring adjustable length and snap-together assembly. It operates between -40°C and +121°C, with sustained temperatures above +82°C not recommended. The chain supports running tension loads up to 0.91 kgf and can operate at speeds up to 5.1 m/sec with 8-tooth sprockets. Its approximate weight is 0.031 kg per 5 meters. The unit-link design allows adjustment without a connecting link, and either side may engage sprockets. Maximum momentary break strength is 3.2 kgf, and elongation under load is characterized in a tension-elongation table. 100% inspection ensures compliance with pitch, thickness, width, and flexibility tolerances.

Datasheet Summary
Powered by GS/AI

The A 6M 7M12 is a single-strand, self-lubricating roller chain with a 3.12 mm pitch, made from black acetal resin, designed for light-duty power transmission in applications requiring adjustable length and snap-together assembly. It operates between -40°C and +121°C, with sustained temperatures above +82°C not recommended. The chain supports running tension loads up to 0.91 kgf and can operate at speeds up to 5.1 m/sec with 8-tooth sprockets. Its approximate weight is 0.031 kg per 5 meters. The unit-link design allows adjustment without a connecting link, and either side may engage sprockets. Maximum momentary break strength is 3.2 kgf, and elongation under load is characterized in a tension-elongation table. 100% inspection ensures compliance with pitch, thickness, width, and flexibility tolerances.

Suppliers

Company
Product
Description
Supplier Links
3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
A 6M 7M12
3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7M12
Product Name 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
Material Acetal; Acetal, Black
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM170 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.3530 inch (8.97 mm)
View Details