Renold Canada Carter Gear Hydraulic Variable Speed Gearmotor

Description
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. Accurate speed holding under varying load conditions allowing suitability for all drive applications. High starting torque for use on all heavy duty machinery. Overload protection available for machinery safety. Dynamic breaking as standard. Suitable for use in explosion proof areas.
Description
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. Accurate speed holding under varying load conditions allowing suitability for all drive applications. High starting torque for use on all heavy duty machinery. Overload protection available for machinery safety. Dynamic breaking as standard. Suitable for use in explosion proof areas.

Suppliers

Company
Product
Description
Supplier Links
Carter Gear Hydraulic Variable Speed Gearmotor -  - Renold Canada
Ville La Salle, Quebec, Canada
Carter Gear Hydraulic Variable Speed Gearmotor
Carter Gear Hydraulic Variable Speed Gearmotor
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. Accurate speed holding under varying load conditions allowing suitability for all drive applications. High starting torque for use on all heavy duty machinery. Overload protection available for machinery safety. Dynamic breaking as standard. Suitable for use in explosion proof areas.

The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp.
Features & Benefits

  • Totally enclosed drive unit suitable for use in all hostile environments.
  • Electronic, Pneumatic or Manual speed controls for all design demands.
  • Accurate speed holding under varying load conditions allowing suitability for all drive applications.
  • High starting torque for use on all heavy duty machinery.
  • Overload protection available for machinery safety.
  • Dynamic breaking as standard.
  • Suitable for use in explosion proof areas.
Supplier's Site

Technical Specifications

  Renold Canada
Product Category Gearmotors
Product Name Carter Gear Hydraulic Variable Speed Gearmotor
Output Power 0.4959 to 40.21 HP
Continuous Torque 38.0 to 14946.9 In-lbs (43.78 to 17235 kg-cm)
Gearbox Ratio 1.5 to 86.23 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
 - PGM.WH60AL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details