PQFN / 24 / 4X4MM S1 - TAPE&REE
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas
Category: Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Type: Signal Conditioner
Output Type: 1-Wire®, I²C
Current - Supply: 7 mA
Operating Temperature: -40°C ~ 150°C
PQFN / 24 / 4X4MM S1 - TAPE&REE Product overview: ZSSC4151CE4R from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-ZSSC4151CE4R can be used for catalog matching and distributor lookup.
PQFN / 24 / 4X4MM S1 - TAPE&REE
PQFN / 24 / 4X4MM S1 - TAPE&REE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1833-ZSSC4151CE4RTR-ND | 752-ZSSC4151CE4R | ZSSC4151CE4R | ZSSC4151CE4R | |
| Product Name | Sensor and Detector Interfaces | Integrated Circuits (ICs) Interface Sensor and Detector Interfaces | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface; Signal Conditioner | Transceiver | Sensor Interface | Storage Interface |