ZSSC3154BE1B -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Interface - Sensor and Detector Interfaces
ZSSC3154BE1B
Description
WAFER (UNSAWN) - BOX
-
Lingto Electronic Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ZSSC3154BE1B |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
USB
Features
RoHS
Supply Voltage
Other; 2.4 v
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details