ZSSC3135BA1B -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Interface - Sensor and Detector Interfaces
ZSSC3135BA1B
Description
WAFER (UNSAWN) - BOX
-
Lingto Electronic Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ZSSC3135BA1B |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
DVI; Analog, DVI
Device Type
Sensor Interface
Package Type
QFP; 100-LQFP
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
Other; 4V ~ 5.5V
View Details
3 suppliers