ZSSC3036CI6B -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Interface - Sensor and Detector Interfaces
ZSSC3036CI6B
Description
WAFER (UNSAWN) - BOX
-
Lingto Electronic Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ZSSC3036CI6B |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
BCT
Device Type
Buffer
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details