Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
ZSSC3015NA1C -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Interface - Sensor and Detector Interfaces
ZSSC3015NA1C
Description
DICE (WAFER SAWN) - FRAME
Lingto Electronic Limited
Done
Datasheet
Description
DICE (WAFER SAWN) - FRAME
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
ZSSC3015NA1C
Interface - Sensor and Detector Interfaces
ZSSC3015NA1C
DICE (WAFER SAWN) - FRAME
DICE (WAFER SAWN) - FRAME
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Interfaces
Product Number
ZSSC3015NA1C
Product Name
Interface - Sensor and Detector Interfaces
Device Type
Sensor Interface
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Interface Transceiver IC
SI2457-D-GTR
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5
suppliers
Allegro MicroSystems Inc.
15V 60V 15mA Interface Transceiver IC
UCN5812EPF
Specs
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
2
suppliers
WAGO
Interface module
289-552
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
RS Components, Ltd.
Power Switch ICs
1464714
Specs
Technology
USB
Features
RoHS
Supply Voltage
Other; 2.4 v
View Details