ZSC31015EIB -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Interface - Sensor and Detector Interfaces
ZSC31015EIB
Description
WAFER (UNSAWN) - BOX
-
Lingto Electronic Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ZSC31015EIB |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details