Renesas Electronics Corporation Gas Sensors ZMOD4510AI1V

Description
Air Quality Sensor I²C
Request a Quote Datasheet
Description
Air Quality Sensor I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Sensors - 800-4329-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
800-4329-ND
Gas Sensors 800-4329-ND
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Sensors, Transducers Gas Sensors - ZMOD4510AI1V - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Gas Sensors
ZMOD4510AI1V
Sensors, Transducers Gas Sensors ZMOD4510AI1V
Manufacturer: Renesas Electronics America Inc Category: Sensors, Transducers Gas Sensors Type: Air Quality Accuracy: ±15% Output: I²C Operating Temperature: -40°C ~ 65°C Voltage - Supply: 1.7V ~ 3.6V Current - Supply: 11mA Base Product Number: ZMOD4510 Product Status: Active

Manufacturer: Renesas Electronics America Inc
Category: Sensors, Transducers Gas Sensors
Type: Air Quality
Accuracy: ±15%
Output: I²C
Operating Temperature: -40°C ~ 65°C
Voltage - Supply: 1.7V ~ 3.6V
Current - Supply: 11mA
Base Product Number: ZMOD4510
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Sensors Gas Sensors
Product Number 800-4329-ND ZMOD4510AI1V
Product Name Gas Sensors Sensors, Transducers Gas Sensors
Operating Temperature -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-OXY-LC-A25-455-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Explosion Proof Combustible Gas Sensor/Transmitter - Gas Post, 40-XPSeries - Acme Engineering Products
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Toxic; Combustible; Hydrocarbons; (0-40% LEL); H2; (0-40% LEL)
View Details
Replacement sensor for City Tech MOX-4 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details