Manufacturer: Renesas Electronics America
Win Source Part Number: 904259-ZL2103ALAF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
Package: Tube
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZL2103
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK PROG 3A 36QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904259-ZL2103ALAF | ZL2103ALAF | ZL2103ALAF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZL2103ALAF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 36-QFN (6x6) | Other; 36-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IOUT | 3 amps | 3 amps |