Manufacturer: Intersil
Win Source Part Number: 122210-ZL1505ALNFT6
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.7V, 3.4V
Current - Peak Output (Source, Sink): 3.2A, 3.2A
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 4.5 V to 7.5 V
Rise and Fall Time: 5.3ns, 4.8ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 122210-ZL1505ALNFT6 |
| Product Name | PMIC - PMIC - Gate Drivers - ZL1505ALNFT6 |
| Polarity | N-Channel |