Renesas Electronics Corporation Oscillators XUP736161.132812I

Description
161.132812MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
161.132812MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUP736161.132812ITR-ND - DigiKey
Thief River Falls, MN, United States
161.132812MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

161.132812MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XUP736161.132812ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now
Oscillators - 800-XUP736161.132812IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUP736161.132812ITR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC551CP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - SIT1533AI-H4-D14-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details