Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XUP726156.250000I

Description
Win Source Part Number: 1337240-XUP726156.25 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 102mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUP726
Request a Quote Datasheet
Description
Win Source Part Number: 1337240-XUP726156.25 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 102mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUP726
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337240-XUP726156.250000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337240-XUP726156.250000I
Crystals, Oscillators, Resonators - Oscillators 1337240-XUP726156.250000I
Win Source Part Number: 1337240-XUP726156.25 0000I Category: Crystals, Oscillators, Resonators - Oscillators Series: XU Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 102mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: XUP726

Win Source Part Number: 1337240-XUP726156.250000I
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XU
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 1,000
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 102mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XUP726

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1337240-XUP726156.250000I
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47000-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details