Renesas Electronics Corporation Oscillators XUP535438.282150I

Description
438.28215MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
438.28215MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUP535438.282150ITR-ND - DigiKey
Thief River Falls, MN, United States
438.28215MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

438.28215MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUP535438.282150ITR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-75.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details