Renesas Electronics Corporation Oscillators XUO738100.000000X

Description
CLCC 7.00X5.00X1.30 MM, 2.54MM P
Request a Quote
Description
CLCC 7.00X5.00X1.30 MM, 2.54MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUO738100.000000XDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now
Oscillators - 800-XUO738100.000000XTR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XUO738100.000000XCT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 7.00X5.00X1.30 MM, 2.54MM P

CLCC 7.00X5.00X1.30 MM, 2.54MM P

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUO738100.000000XDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SA555DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details