Renesas Electronics Corporation Oscillators XUN526100.000000I

Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote
Description
CLCC 5.00X3.20X1.10 MM, 2.54MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XUN526100.000000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUN526100.000000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 2.54MM P

CLCC 5.00X3.20X1.10 MM, 2.54MM P

Buy Now
Oscillators - 800-XUN526100.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XUN526100.000000ICT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details