Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
RENESAS ELECTRONICS CORPORATION
XUJ730080.000000X -- OSCILLATORS
Renesas Electronics Corporation
Oscillators
XUJ730080.000000X
Description
XTAL OSC XO 80.0000MHZ LVCMOS
DigiKey
Done
Request a Quote
Email Supplier
Description
XTAL OSC XO 80.0000MHZ LVCMOS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
800-XUJ730080.000000XTR-ND
Oscillators
800-XUJ730080.000000XTR-ND
XTAL OSC XO 80.0000MHZ LVCMOS
XTAL OSC XO 80.0000MHZ LVCMOS
Buy Now
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
800-XUJ730080.000000XTR-ND
Product Name
Oscillators
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
100 ppm
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DR
NE555DR
Specs
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC
Frequency
0.1000 MHz
View Details
3
suppliers
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0325.000000
Specs
Package / Form Factor
1.5x0.8
Frequency
0.3250 MHz
Frequency Stability
50 ppm
View Details
Crane Aerospace & Electronics
Oscillators
TK961
Specs
Frequency
390 MHz
Output Power
9 dBm
View Details
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-2520 165 series 27MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
Supply Voltage
3.3 Volts
View Details