Renesas Electronics Corporation Oscillators - XPN336100.000000I XPN336100.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Package: Tape & Reel (TR) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Package: Tape & Reel (TR) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XPN336100.000000I -  - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XPN336100.000000I
Oscillators - XPN336100.000000I
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Package: Tape & Reel (TR) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Package: Tape & Reel (TR)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Voltage - Supply: 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Oscillators - XPN336100.000000I
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7675317 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details