Renesas Electronics Corporation Oscillators XPL536250.000000I

Description
CLCC 5.00X3.20X1.10 MM, 1.27MM P
Request a Quote
Description
CLCC 5.00X3.20X1.10 MM, 1.27MM P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XPL536250.000000IDKR-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 1.27MM P

CLCC 5.00X3.20X1.10 MM, 1.27MM P

Buy Now
Oscillators - 800-XPL536250.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
250MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

250MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XPL536250.000000ICT-ND - DigiKey
Thief River Falls, MN, United States
CLCC 5.00X3.20X1.10 MM, 1.27MM P

CLCC 5.00X3.20X1.10 MM, 1.27MM P

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XPL536250.000000IDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Programmable Timers and Oscillators - MC6840CS - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details