Renesas Electronics Corporation Oscillators XLX730100.000000K

Description
XTAL OSC XO 100.0000MHZ HCMOS
Request a Quote
Description
XTAL OSC XO 100.0000MHZ HCMOS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLX730100.000000KTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.0000MHZ HCMOS

XTAL OSC XO 100.0000MHZ HCMOS

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLX730100.000000KTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details