Renesas Electronics Corporation Oscillators XLL735040.000000X

Description
40MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
40MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLL735040.000000X-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

40MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XLL735040.000000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SE555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details