Renesas Electronics Corporation Oscillators XLL726238.000000I

Description
238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-4306-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
800-4306-2-ND
Oscillators 800-4306-2-ND
238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-4306-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
800-4306-6-ND
Oscillators 800-4306-6-ND
238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-4306-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
800-4306-1-ND
Oscillators 800-4306-1-ND
238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

238MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-4306-2-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details