Renesas Electronics Corporation Oscillators XLL528025.000000X

Description
25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLL528025.000000X-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLL528025.000000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - XC270-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details