Renesas Electronics Corporation Oscillators XLL335050.000000K

Description
50MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
50MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLL335050.000000KTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now
Oscillators - 800-XLL335050.000000KDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ LVDS SMD

XTAL OSC XO 50.0000MHZ LVDS SMD

Buy Now
Oscillators - 800-XLL335050.000000KCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ LVDS SMD

XTAL OSC XO 50.0000MHZ LVDS SMD

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLL335050.000000KTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMC555CBP - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VFBGA
Features / Standards RoHS
View Details
2 suppliers
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details