Renesas Electronics Corporation Oscillators XLH73V250.000000X

Description
250MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
250MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLH73V250.000000X-ND - DigiKey
Thief River Falls, MN, United States
250MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

250MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLH73V250.000000X-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - 296-LMK6PA15625ADLERTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details