Renesas Electronics Corporation Oscillators XLH73V099.840000I

Description
99.84MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
99.84MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 800-XLH73V099.840000ITR-ND - DigiKey
Thief River Falls, MN, United States
99.84MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

99.84MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 800-XLH73V099.840000ITR-ND
Product Name Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ABA250M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details