XTAL OSC XO 33.0000MHZ HCMOS SMD
OSCILLATOR, 33MHZ, HCMOS, 7MM X 5MM ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XLH736033.000000I | 66AH7736 |
| Product Name | Oscillators | Oscillator, 33Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | |
| Frequency | 33 MHz |