Win Source Part Number: 1189800-XLH736025.00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: XPRESSO™ FXO-HC73
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 631-1187-1,631-1187-
Base Product Number: XLH736
XTAL OSC XO 25.0000MHZ HCMOS SMD
XTAL OSC XO 25.0000MHZ HCMOS SMD
OSCILLATOR, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1189800-XLH736025.000000I | XLH736025.000000I | XLH736025.000000I | 42AH2297 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillators | Oscillator, 25Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 25 MHz | 25 MHz | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |