Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 3MHz ~ 500MHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
OSCILLATOR, 125MHZ, HCMOS, 7Mm x 5MM ROHS COMPLIANT: YES
XTAL OSC XO 125.0000MHZ HCMOS
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 85AJ6618 | XLH735125.000000X | |
| Product Name | Connectors,Interconnects | Oscillator, 125Mhz, Hcmos, 7Mm X 5Mm Rohs Compliant Renesas | Oscillators |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency | 3 to 500 MHz | 125 MHz | |
| Frequency Stability | 20 ppm | ||
| Features / Standards | RoHS |