Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB LMC555IM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923333-LMC555IM/NOPB Operating Temperature Range: -40°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMC555 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36181-2-ND, 296-36181-2, 296-36181-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923333-LMC555IM/NOPB Operating Temperature Range: -40°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMC555 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36181-2-ND, 296-36181-2, 296-36181-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB - 923333-LMC555IM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB
923333-LMC555IM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB 923333-LMC555IM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923333-LMC555IM/NOPB Operating Temperature Range: -40°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LMC555 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36181-2-ND, 296-36181-2, 296-36181-5

Manufacturer: Texas Instruments
Win Source Part Number: 923333-LMC555IM/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: 555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LMC555
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36181-2-ND, 296-36181-2, 296-36181-5

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555IM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555IM/NOPB
Programmable Timers and Oscillators LMC555IM/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555IM/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555IM/NOPB
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 923333-LMC555IM/NOPB LMC555IM/NOPB LMC555IM/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Oscillator Type 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SA556NE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details