Renesas Electronics Corporation Oscillator, 80Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas XLH536080.000000I

Description
OSCILLATOR, 80MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
Datasheet
Description
OSCILLATOR, 80MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 80Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas - 42AH2278 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 80Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas
42AH2278
Oscillator, 80Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas 42AH2278
OSCILLATOR, 80MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 80MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
XTAL OSC XO 80.0000MHZ HCMOS SMD

XTAL OSC XO 80.0000MHZ HCMOS SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 42AH2278 XLH536080.000000I
Product Name Oscillator, 80Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas Oscillators
Features / Standards RoHS
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA004713CAG - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-035-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers