Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
OSCILLATOR, 27MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
XTAL OSC XO 27.0000MHZ HCMOS SMD
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 42AH2272 | XLH536027.000000I | |
| Product Name | Connectors,Interconnects | Oscillator, 27Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas | Oscillators |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency | 0.0050 MHz | 27 MHz | |
| Frequency Stability | 10 ppm | ||
| Supply Voltage | 3V |