XTAL OSC XO 12.0000MHZ HCMOS SMD
OSCILLATOR, 12MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XLH536012.000000I | 42AH2264 |
| Product Name | Oscillators | Oscillator, 12Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; Surface Mount | |
| Frequency | 12 MHz |