Renesas Electronics Corporation Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas XLH535100.000000I

Description
OSCILLATOR, 100MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
Datasheet
Description
OSCILLATOR, 100MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas - 66AH7727 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas
66AH7727
Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas 66AH7727
OSCILLATOR, 100MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
XTAL OSC XO 100.0000MHZ HCMOS

XTAL OSC XO 100.0000MHZ HCMOS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 66AH7727 XLH535100.000000I
Product Name Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas Oscillators
Features / Standards RoHS
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA133M333BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details