Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Base Resonator: MEMS
Frequency: 330kHz
Function: Multiple, NonProgrammable
Output: 0.5 V ~ 4.5 V
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Name | Connectors,Interconnects |
| Package / Form Factor | 4-SMD, No Lead |