Renesas Electronics Corporation Connectors,Interconnects XLH335025.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 30MHz ~ 1GHz Function: Multiple, NonProgrammable Output: 0.5 V ~ 4.5 V Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 30MHz ~ 1GHz Function: Multiple, NonProgrammable Output: 0.5 V ~ 4.5 V Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 30MHz ~ 1GHz Function: Multiple, NonProgrammable Output: 0.5 V ~ 4.5 V Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Frequency: 30MHz ~ 1GHz
Function: Multiple, NonProgrammable
Output: 0.5 V ~ 4.5 V
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
XTAL OSC XO 25.0000MHZ HCMOS SMD

XTAL OSC XO 25.0000MHZ HCMOS SMD

Supplier's Site Datasheet
Oscillator, 25Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Renesas - 42AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Renesas
42AH2259
Oscillator, 25Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Renesas 42AH2259
OSCILLATOR, 25MHZ, HCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number XLH335025.000000I 42AH2259
Product Name Connectors,Interconnects Oscillators Oscillator, 25Mhz, Hcmos, 3.2Mm X 2.5Mm Rohs Compliant Renesas
Package / Form Factor 8-SMD, No Lead Surface Mount; Surface Mount
Frequency 30 to 1000 MHz 25 MHz
Frequency Stability 10 ppm 50 ppm
Supply Voltage 3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Oscillator Crystal - 510AAA004701CAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers