Renesas Electronics Corporation Connectors,Interconnects XLH335006.005284K

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
XTAL OSC XO 6.005284MHZ HCMOS

XTAL OSC XO 6.005284MHZ HCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number XLH335006.005284K
Product Name Connectors,Interconnects Oscillators
Package / Form Factor 8-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0050 MHz 6.01 MHz
Frequency Stability 20 ppm 50 ppm
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers