Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Frequency: 1.75GHz
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.042" (1.06mm)
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Name | Connectors,Interconnects |
| Package / Form Factor | 8-SMD, No Lead |