Renesas Electronics Corporation Oscillators XAH335030.000000I

Description
XTAL OSC XO 30.0000MHZ LVCMOS
Datasheet
Description
XTAL OSC XO 30.0000MHZ LVCMOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTAL OSC XO 30.0000MHZ LVCMOS

XTAL OSC XO 30.0000MHZ LVCMOS

Supplier's Site
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas - 03AH3524 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
03AH3524
Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas 03AH3524
OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, AEC-Q200, 30MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number XAH335030.000000I 03AH3524
Product Name Oscillators Osc, Aec-Q200, 30Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount Surface Mount
Frequency 30 MHz 30 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillator Crystal - 510AAA140M000CAG - Richardson RFPD
Specs
Frequency 140 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers