Renesas Electronics Corporation Osc, Aec-Q200, 25Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas XAH335025.000000K

Description
OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, Aec-Q200, 25Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas - 03AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 25Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
03AH3523
Osc, Aec-Q200, 25Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas 03AH3523
OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, AEC-Q200, 25MHZ, HCMOS, 3.2 X 2.5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 03AH3523
Product Name Osc, Aec-Q200, 25Mhz, Hcmos, 3.2 X 2.5Mm; Frequency Nom Renesas
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details